Samsung logo

Samsung N N310 Mini-Notebook Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87585
Info modified on:
19 Jul 2024, 20:13:12
Short summary description Samsung N N310 Mini-Notebook Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black:

Samsung N N310 Mini-Notebook, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, Windows Vista Home Premium

Long summary description Samsung N N310 Mini-Notebook Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black:

Samsung N N310 Mini-Notebook. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.23 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.