Samsung logo

Samsung N NP-N310-JA02SE netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10701
Info modified on:
30 Jan 2025, 19:43:56
Short summary description Samsung N NP-N310-JA02SE netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Samsung N NP-N310-JA02SE, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N NP-N310-JA02SE netbook Intel Pentium Mobile N270 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Samsung N NP-N310-JA02SE. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product colour: Blue. Weight: 1.23 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.