Samsung logo

Samsung N220-JB03 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31922
Info modified on:
23 Jan 2025, 19:17:33
Short summary description Samsung N220-JB03 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Red:

Samsung N220-JB03, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N220-JB03 Intel Atom® N450 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Red:

Samsung N220-JB03. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Red. Weight: 1.32 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.