Samsung logo

Samsung N210-JA01 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10209
Info modified on:
29 Jan 2025, 19:19:40
Short summary description Samsung N210-JA01 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

Samsung N210-JA01, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N210-JA01 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Black:

Samsung N210-JA01. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.34 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.