Samsung logo

Samsung N150-JA03 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80326
Info modified on:
25 Jan 2025, 22:08:03
Short summary description Samsung N150-JA03 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Samsung N150-JA03, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description Samsung N150-JA03 Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows 7 Starter Blue:

Samsung N150-JA03. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: Blue. Weight: 1.24 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.