Samsung logo

Samsung N130-13B Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80967
Info modified on:
29 Jan 2025, 18:59:22
Short summary description Samsung N130-13B Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue:

Samsung N130-13B, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description Samsung N130-13B Intel Atom® N280 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB HDD Windows XP Home Edition Blue:

Samsung N130-13B. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Operating system installed: Windows XP Home Edition. Product colour: Blue. Weight: 1.28 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.