Samsung logo

Samsung N102 SP Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114576
Info modified on:
25 Jan 2025, 22:25:21
Short summary description Samsung N102 SP Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Samsung N102 SP, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Samsung N102 SP Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB Windows 7 Starter Black:

Samsung N102 SP. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2100, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.03 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.