Samsung logo

Samsung N NP-N100S Intel Atom® N2100 Netbook 25.6 cm (10.1") 2 GB 320 GB HDD MeeGo White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169626
Info modified on:
23 Jan 2025, 18:47:46
Short summary description Samsung N NP-N100S Intel Atom® N2100 Netbook 25.6 cm (10.1") 2 GB 320 GB HDD MeeGo White:

Samsung N NP-N100S, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 2 GB, 320 GB

Long summary description Samsung N NP-N100S Intel Atom® N2100 Netbook 25.6 cm (10.1") 2 GB 320 GB HDD MeeGo White:

Samsung N NP-N100S. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2100, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3600. Operating system installed: MeeGo. Product colour: White. Weight: 1.03 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.