Samsung logo

Samsung N100S-E01IN Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62028
Info modified on:
28 Jan 2025, 10:48:52
Short summary description Samsung N100S-E01IN Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Samsung N100S-E01IN, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Samsung N100S-E01IN Intel Atom® N2100 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Samsung N100S-E01IN. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2100, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: FreeDOS. Product colour: Black. Weight: 1.03 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.