Samsung logo

Samsung E E172 Intel Pentium Mobile T5800 43.2 cm (17") 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92396
Info modified on:
22 Jan 2025, 05:22:30
Short summary description Samsung E E172 Intel Pentium Mobile T5800 43.2 cm (17") 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black, Red:

Samsung E E172, Intel Pentium Mobile, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Samsung E E172 Intel Pentium Mobile T5800 43.2 cm (17") 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black, Red:

Samsung E E172. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 9300M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black, Red. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.