Samsung logo

Samsung NL20T9100WD/UR warming drawer 25 L 420 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44062
Info modified on:
03 Oct 2024, 12:15:56
Short summary description Samsung NL20T9100WD/UR warming drawer 25 L 420 W Grey:

Samsung NL20T9100WD/UR, 420 W, 25 L, Indoor, Push

Long summary description Samsung NL20T9100WD/UR warming drawer 25 L 420 W Grey:

Samsung NL20T9100WD/UR. Capacity: 25 L, Product colour: Grey, Suitable for: Indoor. Thermostat range: 30 - 90 °C. Power consumption (max): 420 W. Width: 595 mm, Depth: 522 mm, Height: 140 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.