Samsung logo

Samsung NK36N9804VB Wall-mounted Black 737 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93551
Info modified on:
04 Mar 2025, 15:28:32
Short summary description Samsung NK36N9804VB Wall-mounted Black 737 m³/h:

Samsung NK36N9804VB, 737 m³/h, Ducted, A, A, E, 66 dB

Long summary description Samsung NK36N9804VB Wall-mounted Black 737 m³/h:

Samsung NK36N9804VB. Maximum extraction power: 737 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Black, Control type: Touch. Grease filter type: Aluminium/Carbon, Number of filters: 2 pc(s). Bulb power: 7 W, Number of bulbs: 1 bulb(s), Bulb type: LED. Annual energy consumption: 47 kWh

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.