Samsung logo

Samsung NK36M5070BS/EF cooker hood Wall-mounted Stainless steel 668 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76221
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Samsung NK36M5070BS/EF cooker hood Wall-mounted Stainless steel 668 m³/h:

Samsung NK36M5070BS/EF, 668 m³/h, Ducted/Recirculating, B, A, C, 70 dB

Long summary description Samsung NK36M5070BS/EF cooker hood Wall-mounted Stainless steel 668 m³/h:

Samsung NK36M5070BS/EF. Maximum extraction power: 668 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product colour: Stainless steel, Control type: Touch. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 6 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 80.3 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.