Samsung logo

Samsung NB69R3301RS/EG oven 69 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45552
Info modified on:
29 Nov 2024, 15:42:45
Short summary description Samsung NB69R3301RS/EG oven 69 L Stainless steel:

Samsung NB69R3301RS/EG, Medium, Electric, 69 L, 69 L, 1100 W, 50 - 275 °C

Long summary description Samsung NB69R3301RS/EG oven 69 L Stainless steel:

Samsung NB69R3301RS/EG. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 69 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.79 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 60 cm, Installation compartment depth: 55.5 cm, Installation compartment height: 56 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.