Samsung logo

Samsung NA75J3030AS Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61350
Info modified on:
22 Apr 2024, 15:08:56
Short summary description Samsung NA75J3030AS Stainless steel Built-in Gas 5 zone(s):

Samsung NA75J3030AS, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Samsung NA75J3030AS Stainless steel Built-in Gas 5 zone(s):

Samsung NA75J3030AS. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 2000 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (gas): 11800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 560 mm, Depth: 490 mm, Weight: 14.2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.