Samsung Galaxy Note 4 SM-N9100, 14.5 cm (5.7"), 2560 x 1440 pixels, 2.7 GHz, 3 GB, 16 MP, Gold
Samsung Galaxy Note 4 SM-N9100. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.7 GHz. RAM capacity: 3 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3220 mAh. Product colour: Gold. Weight: 175 g