Samsung logo

Samsung MX-T70 Black 1500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27419
Info modified on:
10 Jun 2020, 21:21:34
Short summary description Samsung MX-T70 Black 1500 W:

Samsung MX-T70, 1500 W, 1500 W, 12 Ω, 2.54 cm (1"), 13.3 cm (5.25"), 3 Ω

Long summary description Samsung MX-T70 Black 1500 W:

Samsung MX-T70. RMS rated power: 1500 W. Soundbar speaker RMS power: 1500 W, Tweeter impedance: 12 Ω, Tweeter diameter (imperial): 2.54 cm (1"). Subwoofer impedance: 3 Ω, Woofer diameter (subwoofer): 25.4 cm (10"). Product colour: Black. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.