Samsung logo

Samsung MX-T50/XU soundbar speaker Black 2.0 channels 500 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75817
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung MX-T50/XU soundbar speaker Black 2.0 channels 500 W:

Samsung MX-T50/XU, 2.0 channels, 500 W, 500 W, Black, Wired & Wireless, 110 W

Long summary description Samsung MX-T50/XU soundbar speaker Black 2.0 channels 500 W:

Samsung MX-T50/XU. Audio output channels: 2.0 channels, RMS rated power: 500 W. Soundbar speaker RMS power: 500 W. Product colour: Black. Connectivity technology: Wired & Wireless. Power consumption (typical): 110 W, Power consumption (standby): 0.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.