Samsung logo

Samsung MX-H630 Home audio mini system 230 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124777
Info modified on:
25 Oct 2019, 14:35:48
Short summary description Samsung MX-H630 Home audio mini system 230 W Black:

Samsung MX-H630, Home audio mini system, Black, 1 discs, Tray, 230 W, 2-way

Long summary description Samsung MX-H630 Home audio mini system 230 W Black:

Samsung MX-H630. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 230 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 2530 W. Supported radio bands: FM. Display type: FLT. Power source type: AC, DC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.