Samsung logo

Samsung MX-FS9000/ZX home audio system Home audio mini system 2560 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172956
Info modified on:
14 Jul 2018, 05:55:49
Short summary description Samsung MX-FS9000/ZX home audio system Home audio mini system 2560 W Black:

Samsung MX-FS9000/ZX, Home audio mini system, Black, 1 discs, 2560 W, 2-way, 38.1 cm

Long summary description Samsung MX-FS9000/ZX home audio system Home audio mini system 2560 W Black:

Samsung MX-FS9000/ZX. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 2560 W, Speaker type: 2-way, Woofer diameter: 38.1 cm. Supported radio bands: AM, FM, Tuner type: Digital. Display type: FLT. Microphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.