Samsung logo

Samsung MX-FS8000 Home audio mini system 2300 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214751
Info modified on:
14 Jul 2018, 06:17:55
Short summary description Samsung MX-FS8000 Home audio mini system 2300 W Black:

Samsung MX-FS8000, Home audio mini system, Black, 1 discs, Tray, 2300 W, 3-way

Long summary description Samsung MX-FS8000 Home audio mini system 2300 W Black:

Samsung MX-FS8000. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 2300 W, Speaker type: 3-way, Woofer diameter: 38.1 cm. Supported radio bands: AM, FM. Display type: FLT. Microphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.