Samsung logo

Samsung MW89MST microwave Silver 23 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99297
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MW89MST microwave Silver 23 L 850 W:

Samsung MW89MST, 23 L, 850 W, Built-in display, Buttons, Silver

Long summary description Samsung MW89MST microwave Silver 23 L 850 W:

Samsung MW89MST. Interior capacity: 23 L, Microwave power: 850 W, Built-in display, Control type: Buttons, Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.