Samsung MW82Y, Countertop, 23 L, 1250 W, Built-in display, LED, Rotary
Samsung MW82Y. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 1250 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Black, White