Samsung MUF-64CB, 64 GB, USB Type-A / Micro-USB, 3.2 Gen 1 (3.1 Gen 1), 130 MB/s, Cap, Black, Silver
Samsung MUF-64CB. Capacity: 64 GB, Device interface: USB Type-A / Micro-USB, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 130 MB/s. Form factor: Cap. Weight: 5.2 g. Product colour: Black, Silver