Samsung logo

Samsung MUF-64BE USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320059
Info modified on:
16 Jun 2025, 05:35:51
Short summary description Samsung MUF-64BE USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

Samsung MUF-64BE, 64 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 300 MB/s, Capless, Grey

Long summary description Samsung MUF-64BE USB flash drive 64 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

Samsung MUF-64BE. Capacity: 64 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1), Read speed: 300 MB/s, Write speed: 30 MB/s. Form factor: Capless. Password protection. Weight: 10.9 g. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.