Samsung T5, 2 TB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 0.54 Gbit/s, Password protection, Black
Samsung T5. SSD capacity: 2 TB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2), Data transfer rate: 0.54 Gbit/s. Password protection. Product colour: Black