Samsung logo

Samsung MS28J5255UW Black, White Solo microwave Countertop 28 L 1000 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100494
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung MS28J5255UW Black, White Solo microwave Countertop 28 L 1000 W:

Samsung MS28J5255UW, Countertop, Solo microwave, 28 L, 1000 W, Built-in display, LED

Long summary description Samsung MS28J5255UW Black, White Solo microwave Countertop 28 L 1000 W:

Samsung MS28J5255UW. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 28 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.