Samsung logo

Samsung MS28J5255UB microwave Black Countertop 28 L 1000 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81110
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MS28J5255UB microwave Black Countertop 28 L 1000 W:

Samsung MS28J5255UB, Countertop, 28 L, 1000 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS28J5255UB microwave Black Countertop 28 L 1000 W:

Samsung MS28J5255UB. Appliance placement: Countertop, Interior capacity: 28 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.