Samsung logo

Samsung MS23K3555EK microwave Black Countertop 23 L 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100851
Info modified on:
14 Mar 2024, 19:03:43
Short summary description Samsung MS23K3555EK microwave Black Countertop 23 L 800 W:

Samsung MS23K3555EK, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS23K3555EK microwave Black Countertop 23 L 800 W:

Samsung MS23K3555EK. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.