Samsung logo

Samsung MW3500K Black Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75587
Info modified on:
09 Oct 2024, 15:11:29
Short summary description Samsung MW3500K Black Solo microwave Countertop 23 L 800 W:

Samsung MW3500K, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MW3500K Black Solo microwave Countertop 23 L 800 W:

Samsung MW3500K. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Knob, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.