Samsung logo

Samsung MS23K3513AK microwave Black Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210139
Info modified on:
12 Mar 2025, 11:44:00
Short summary description Samsung MS23K3513AK microwave Black Solo microwave Countertop 23 L 800 W:

Samsung MS23K3513AK, Countertop, Solo microwave, 23 L, 800 W, Built-in display, Buttons

Long summary description Samsung MS23K3513AK microwave Black Solo microwave Countertop 23 L 800 W:

Samsung MS23K3513AK. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Control type: Buttons, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.