Samsung logo

Samsung MS23F302E Black, Silver Solo microwave Over the range 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91904
Info modified on:
06 May 2021, 15:30:41
Short summary description Samsung MS23F302E Black, Silver Solo microwave Over the range 23 L 800 W:

Samsung MS23F302E, Over the range, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MS23F302E Black, Silver Solo microwave Over the range 23 L 800 W:

Samsung MS23F302E. Appliance placement: Over the range, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.