Samsung logo

Samsung MS23F301TFK microwave Black Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86537
Info modified on:
15 Dec 2023, 10:42:42
Short summary description Samsung MS23F301TFK microwave Black Countertop 23 L 800 W:

Samsung MS23F301TFK, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS23F301TFK microwave Black Countertop 23 L 800 W:

Samsung MS23F301TFK. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.