Samsung logo

Samsung MS23F301EAW White Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76013
Info modified on:
13 Nov 2024, 22:11:35
Short summary description Samsung MS23F301EAW White Countertop 23 L 800 W:

Samsung MS23F301EAW, Countertop, 23 L, 800 W, Built-in display, LED, Rotary

Long summary description Samsung MS23F301EAW White Countertop 23 L 800 W:

Samsung MS23F301EAW. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.