Samsung logo

Samsung 128Mb, PC1066 Rambus RDRAM memory module 1066 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63039
Info modified on:
11 Jul 2022, 13:41:51
Short summary description Samsung 128Mb, PC1066 Rambus RDRAM memory module 1066 MHz:

Samsung 128Mb, PC1066 Rambus RDRAM, RDRAM, 1066 MHz, 184-pin DIMM

Long summary description Samsung 128Mb, PC1066 Rambus RDRAM memory module 1066 MHz:

Samsung 128Mb, PC1066 Rambus RDRAM. Internal memory type: RDRAM, Memory clock speed: 1066 MHz, Memory form factor: 184-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.