location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP0804H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP0804H
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:31:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 2.5" 5400 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 100 g
Long product name Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 :
The long product name of Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80GB, IDE, 2.5", 5400RPM, 8MB
More>>>
Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100:
The official description of Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digitall Mobility "Provides the Most Reliable 2.5 inch Mobile Hard disk Drive"

Ultra ATA - 100
FDB(Fluid Dynamic Bearing) Motor
Load/Unload Technology
GMR Head Technology with Wireless Suspension Design
SilentSeek
Silentec Hybrid Latch Technology

Short summary description Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This short summary of the Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M MP0804H, 80 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Samsung Spinpoint M MP0804H internal hard drive 80 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Samsung Spinpoint M MP0804H. HDD capacity: 80 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Features
HDD capacity *
80 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Ultra-ATA/100
Type *
HDD
Access time
12 ms
Track to track seek time
2 ms
Features
Average latency
5.6 ms
Bytes per sector
512
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Weight
100 g
Brand Image Product code Product Stock Price from
Samsung Spinpoint M MP0402H internal hard drive 40 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 Samsung Spinpoint M MP0402H internal hard drive 40 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
MP0402H MP0402H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133 Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133
(show image)
MP0302H 30GB Ultra ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint M 60GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133 Samsung Spinpoint M 60GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133
(show image)
MP0603H 60GB Ultra ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)