Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor 152T Silver 15LCD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO15PSZS
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13318
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15") :
The short editorial description of Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15")

1024x768 TCO99 Super smal incl. speakers/prf/index.cgi?product_id=16133;mi=start;smi=product;shopname=takeitnow">Meer info
More>>>
Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15"):
The official marketing text of Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15") as supplied by the manufacturer

The SyncMasterTM 152T defines digital excellence. Your search for the ultimate multi-purpose monitor is over. The high precision 152T offers a full 15" viewable display, designed to meet any user's needs with ease. With both analog and digital input sources, all of your images will be smooth, flicker-free, and crystal clear. The amazing SyncMaster 152T adds flare to any application, and it fits any environment, from corporate to consumer. Don't just settle for any monitor. Experience exceptional viewing with the brilliant display, rich colors, and advanced viewing functionality of the SyncMaster 152T.

Short summary description Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15"):
This short summary of the Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung monitor 152T Silver 15LCD, 38.1 cm (15"), 1024 x 768 pixels

Long summary description Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15"):
This is an auto-generated long summary of Samsung monitor 152T Silver 15LCD computer monitor 38.1 cm (15") based on the first three specs of the first five spec groups.

Samsung monitor 152T Silver 15LCD. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
150°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
30.4 cm
Viewable size, vertical
22.8 cm
Design
Certification
UL, CSA, NOM, NEMKO, SEMKO, CE, TuV, PCMC, EZW, SIQ, MEEI, GOST, CCIB, PSB, EIAJ, CE, RFS, C-TICK, VCCI, BCIQ, TCO'99
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
357.5 mm
Depth *
The distance from the front to the back of something.
184.5 mm
Height *
The measurement of the product from head to foot or from base to top.
346.7 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
2 x speakers
Customer service details