Samsung logo

Samsung MM-G25 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113765
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MM-G25 120 W:

Samsung MM-G25, 120 W, FM, MP3, WMA, 5.6 kg, 403 x 395 x 332 mm, 6.8 kg

Long summary description Samsung MM-G25 120 W:

Samsung MM-G25. RMS rated power: 120 W. Supported radio bands: FM. Audio formats supported: MP3, WMA. Weight: 5.6 kg, Package dimensions (WxDxH): 403 x 395 x 332 mm, Package weight: 6.8 kg. Dimensions (WxDxH): 260 x 170 x 134 mm, Antenna: 75 Omh

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.