Samsung logo

Samsung MM-DG36i 100 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140675
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MM-DG36i 100 W:

Samsung MM-DG36i, 100 W, FM, 6.5 kg, 422 x 550 x 386 mm, 9.4 kg, 134 x 200 x 263 mm

Long summary description Samsung MM-DG36i 100 W:

Samsung MM-DG36i. RMS rated power: 100 W. Supported radio bands: FM. Weight: 6.5 kg, Package dimensions (WxDxH): 422 x 550 x 386 mm, Package weight: 9.4 kg. Dimensions (WxDxH): 134 x 200 x 263 mm, Audio system: HPBRS, Antenna: 75 Ohm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.