Samsung logo

Samsung MM-DG25 120 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146142
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MM-DG25 120 W Black:

Samsung MM-DG25, Black, 120 W, MP3, WMA, DivX, 6.2 kg, 7.3 kg

Long summary description Samsung MM-DG25 120 W Black:

Samsung MM-DG25. Product colour: Black. RMS rated power: 120 W. Audio formats supported: MP3, WMA, Video formats supported: DivX. Weight: 6.2 kg, Package weight: 7.3 kg. Dimensions (WxDxH): 260 x 170 x 134 mm, Audio system: HPBRS, Antenna: 75 Ohm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.