Samsung MM-J430D, Home audio mini system, Grey, Silver, Tray, 120 W, Dolby Digital, FM
Samsung MM-J430D. Type: Home audio mini system, Product colour: Grey, Silver, Disc loading type: Tray. RMS rated power: 120 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Display type: VFD. Audio formats supported: MP3, WMA, Disc types supported: CD-DA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, DVD-Video