Samsung MM-E430D, Home audio micro system, Black, 1 discs, 120 W, 2-way, 12.7 cm
Samsung MM-E430D. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 120 W, Speaker type: 2-way, Mid-range driver diameter: 12.7 cm. Supported radio bands: FM. Display type: FLT. Headphone connectivity: 3.5 mm