Samsung logo

Samsung MM-E330D home audio system Home audio micro system 70 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135072
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MM-E330D home audio system Home audio micro system 70 W Black:

Samsung MM-E330D, Home audio micro system, Black, 70 W, 800 W, 20 - 20000 Hz, FM

Long summary description Samsung MM-E330D home audio system Home audio micro system 70 W Black:

Samsung MM-E330D. Type: Home audio micro system, Product colour: Black. RMS rated power: 70 W, Peak Music Power Output (PMPO): 800 W, Frequency range: 20 - 20000 Hz. Supported radio bands: FM. Display type: FLT. Audio formats supported: MP3, WMA, Image formats supported: JPG, Video formats supported: DIVX, WMV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.