Samsung logo

Samsung MM-E330D Home audio micro system 70 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71134
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MM-E330D Home audio micro system 70 W Black:

Samsung MM-E330D, Home audio micro system, Black, 70 W, 2-way, 12.7 cm, 800 W

Long summary description Samsung MM-E330D Home audio micro system 70 W Black:

Samsung MM-E330D. Type: Home audio micro system, Product colour: Black. RMS rated power: 70 W, Speaker type: 2-way, Mid-range driver diameter: 12.7 cm. Supported radio bands: FM. Audio formats supported: MP3, WMA, Playback disc formats: CD audio, Image formats supported: JPG. Power source: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.