Samsung logo

Samsung ML-3310ND laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308247
Info modified on:
24 Feb 2023, 14:10:08
Short summary description Samsung ML-3310ND laser printer 1200 x 1200 DPI A4:

Samsung ML-3310ND, Laser, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Samsung ML-3310ND laser printer 1200 x 1200 DPI A4:

Samsung ML-3310ND. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.