location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2851ND laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2851ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2851ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2851ND laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 400 MHz
Long product name Samsung ML-2851ND laser printer 1200 x 1200 DPI A4 :
The long product name of Samsung ML-2851ND laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2851ND - 1200 x 1200dpi, A4 28ppm, 32MB, 400MHz, 50dBA
More>>>
Samsung ML-2851ND laser printer 1200 x 1200 DPI A4:
The official description of Samsung ML-2851ND laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine a laser printer that's a perfect fit for your business. SAMSUNG's ML-2851ND compact laser printer will meet all your printing needs with its compact, sleek design. What's more? This laser printer will provide reliability and economical production. With SAMSUNG's ML-2851ND it's not hard to imagine.

advanced design redefines your office
- What would your business look like with a small quiet laser printer that could be used anywhere? SAMSUNG's ML-2851ND can be placed where it is convenient for you, on your desk or at the corner of your office, and its stylish design won't need to be hidden. The world's smallest laser printer with built-in duplex is only 364 x 396 x 209.6mm (14.33" x 14.52" x 8.25"). Visualise all the places this compact laser could fit into your business. And imagine how the trendy stylish design will update your environment.

reliable performer enhances production
- With the optional second paper tray input is more than doubled. And with a remarkable 400 MHz processor combined with 32MB memory - expandable to 160MB - it's simply the fast, easy to use compact printer on the market.

double sided printing as standard
- We've discarded the need for bulky manuals and elaborate brochures on how to operate your printer. The ML-2851ND is innately easy to operate and can be controlled by the touch of a single button. You'll spend more time with your clients and less time with your appliances.

an astounding monthly turnover
- ML-2851ND has been built not only to be one of the most dependable and reliable printers currently available, it also prides itself on having one of the best output potentials in its field. At 50000 pages per month, the ML-2851ND manages more printing capability than some of its competitors.

wired network printing
- ML-2851ND offers network printing capabilities to easily connect your workplace, including an Ethernet interface capable of being cabled directly into your network.

instant printing at the touch of a button
- To save time in having to re-insert a printed page back into your printer, SAMSUNG have secured the convenience of duplex printing. You can now print on both sides of the page in one simple step. Forget waiting around for your printer to do its work - you can now get on with yours.

low cost per page in its class
- SAMSUNG ML-2851ND achieves exceptional printing results while reducing total operating costs and realising a low cost per page. Maximise efficiency for your business with the SAMSUNG ML-2850D.

Short summary description Samsung ML-2851ND laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-2851ND laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2851ND, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Samsung ML-2851ND laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2851ND laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2851ND. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Built-in processor
Yes
Processor model
Samsung
Processor frequency
400 MHz
Other features
Mac compatibility
Yes
Networking features
Ethernet 10/100Base-TX
Source Testseek summary Average rating
Reviews
Updated:
2011-08-15 00:16:52
Uk has collected 10 expert reviews for Samsung ML-2851ND laser printer 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 21:17:22
Samsungs ML-2851ND is a bare bones mono-laser printer with a few extra features attached that will appeal to the small-to-medium business crowd that simply needs to print out text documents or light graphics. The AU$330 price tag is higher than averag...
Good Lightningfast text speed, Excellent text print quality, Compact footprint, Builtin duplexing, Network ready with straightforward setup, Comprehensive driver settings...
Bad Expensive, Mediocre graphics print quality...
Bottom line Home offices and small businesses should take a serious look at the Samsung ML-2851NDs mono laser because of its excellent print speed, text print quality, auto-duplexer, and networking features. Its a little more expensive than the competition, but...
75%
printercomparison.com
Updated:
2011-08-15 00:16:39
Need a new printer for your home office or small business but don't want the hassle of 75 gadgets and the price of color toner? Then the Samsung ML-2851ND monochrome laser may be the printer for you. Read our full review of this popular single funct...
Bottom line You know you are a reviewing a good printer when it is hard to come up with cons at the end of the review and I had that exact problem with the Samsung ML-2851ND. Priced at around $200 (I did find it for less than $200 with a couple of online vendors)...
0%
pcmag.com
Updated:
2011-08-15 00:16:44
The Samsung ML-2851ND ($300 street) isnt the least expensive personal and small-office monochrome laser on the planet, but it may well be the best bargain. It showed off one strong point after another on my tests, with no unpleasant surprises to ste...
Good Fast. High-quality text. Built-in duplexer. Low cost per page.
Bad Although photo and graphics quality are both typical for a monochrome laser, theyre less than ideal.
Bottom line The Samsung ML-2851ND leaves its closest competition in the dust, with fast speed, high-quality text, ample paper handling, and a low cost per page...
90%
consumersearch.com
Updated:
2011-08-31 04:11:32
Reviewers say the Samsung ML-2851ND is a great value among black-and-white laser printers for PCs and Macs, offering excellent print quality for text, standard duplex printing (both sides of a page) and speeds competitive with printers costing much mor...
Good Excellent print quality, Good speed and paper handling, Low cost per page, Small and lightweight...
Bad Mediocre photo and graphics quality, Somewhat expensive...
0%
about.com
Updated:
2015-06-25 08:21:16
The Samsung ML-2851 is made for small and home businesses, and its a great value for those types of businesses, as long as they recognize its limitations: its not an all-in-one, so a fax, scanner, and printer for color copies will be separate purchas...
Good Super fast, Great text print quality, Works over a network, Compact, Builtin duplexing...
Bad No wireless networking, Limited functions...
Bottom line The Samsung ML-2851 is made for small and home businesses, and its a great value for those types of businesses, as long as they recognize its limitations: its not an all-in-one, so a fax, scanner, and printer for color copies will be separate purchas...
80%
Brand Image Product code Product Stock Price from
Samsung ML-2850D Mono Laser Printer 1200 x 1200 DPI A4 Samsung ML-2850D Mono Laser Printer 1200 x 1200 DPI A4
(show image)
ML-2850D ML-2850D Mono Laser Printer 0.00
(excl. VAT)
0 (incl. VAT)