location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2240 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2240/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-2240 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 150 MHz
Warranty: 1 year
Long product name Samsung ML-2240 600 x 1200 DPI A4 :
The long product name of Samsung ML-2240 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-2240 - 600 x 1200 dpi, 22 ppm, 8MB, 150 Mhz, A4, USB 2.0
More>>>
Samsung ML-2240 600 x 1200 DPI A4:
The official description of Samsung ML-2240 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

imagine small that inspires big
- compact design
- complete compatibility
- outstanding performance
- easy job control

Imagine a compact laser that delivers big. You’ll get more speed, more performance and more features all in a sleek design that can fit anyplace. With SAMSUNG ML-2240 you will be inspired to create big and produce more.

compact design
SAMSUNG ML-2240 is ergonomically designed to complement any modern business or home office with its compact size and attractive, modern style.
Simple to use:Toner and paper replacement couldn’t be simpler with easy front access panels.

outstanding performance
Speed is another impressive aspect of the ML-2240 Clocking in at 22ppm for A4 and 23ppm for letter size, its printout rate compares favorably even next to other printers. This rapid performance saves valuable time working time. With a resolution of 1,200 x 600dpi, your prints are clear and crisp, just like the original. If you demand fast speed, and high quality printouts, ML-2240 is your solution.

versatile paper handling
The 150-sheet multipurpose tray with a convenient cover keeps paper neat and your desk attractive. Print transparencies, labels, cardstock and envelopes from the same versatile tray.

complete compatibility
Supports a wide range of operating systems, including Windows, various Linux OS and Mac OS 10.3~10.5.

easy job control
One-button print job cancellation helps you correct even volume.

USB interface
Connects via fast USB 2.0 compatible interface to prevent bottlenecks between your PC and printer.

economical solutions
Toner Save Mode allows you to save up to 30% on toner while still producing high quality prints. It also means less frequent toner changes. Printing options let you save paper by printing 2-up, 4-up, even up to 16-up on one page. High-capacity 1,500-page yield toner cartridge can meet even large business printing needs.

Short summary description Samsung ML-2240 600 x 1200 DPI A4:
This short summary of the Samsung ML-2240 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2240, 600 x 1200 DPI, A4, 22 ppm

Long summary description Samsung ML-2240 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-2240 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-2240. Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Colour *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
8000 pages per month
Page description languages *
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper handling
Non-ISO print media sizes
Letter
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Sound pressure level (printing)
51 dB
Weight & dimensions
Weight
5.9 kg
Dimensions (WxDxH)
353 x 298 x 209 mm
Other features
Mac compatibility
Yes
Standard media sizes
216 x 356mm, 76 x 127mm
Compatible operating systems
Windows 2000/XP/2003 Server/Vista Linux OS Mac OS X 10.3 ~ 10.5
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:57
Uk has collected 1 expert review for Samsung ML-2240 600 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%