Samsung ML-2161, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, White
Samsung ML-2161. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED, Product colour: White