Samsung logo

Samsung ML-2010P Mono Laser Printer 600 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149869
Info modified on:
27 Jan 2020, 10:50:29
Short summary description Samsung ML-2010P Mono Laser Printer 600 x 1200 DPI A4:

Samsung ML-2010P Mono Laser Printer, Laser, 600 x 1200 DPI, A4, 20 ppm

Long summary description Samsung ML-2010P Mono Laser Printer 600 x 1200 DPI A4:

Samsung ML-2010P Mono Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.