Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26399917 data-sheets &
56884 brands
– register (free)
Computer Monitors
Samsung SyncMaster 913N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Samsung SyncMaster 913N computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Samsung MJ19ESKSB
XML doc
Icecat LIVE: JS for Samsung MJ19ESKSB
Icecat Live DOC
JSON product data for Samsung MJ19ESKSB
JSON DOC
CSV product data for Samsung MJ19ESKSB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
SyncMaster 913N
Product code:
MJ19ESKSB
Category:
Computer Monitors
Icecat Product ID:
153182
Data-sheet quality:
created/standardized by Icecat
Product views:
324979
Info modified on:
22 Aug 2022, 16:27:45
Samsung MJ19ESKSB (Icecat)
Embed the product datasheet into your content
XML product data for Samsung MJ19ESKSB
XML doc
Icecat LIVE: JS for Samsung MJ19ESKSB
Icecat Live DOC
JSON product data for Samsung MJ19ESKSB
JSON DOC
CSV product data for Samsung MJ19ESKSB
CSV DOC
Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE